Status: | Unknown |
---|---|
Series: | 680 Series |
RoHS: | Unknown |
Prices starting from US$14.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.59
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$17.78
|
68
in stock
|
Buy Now | |
element14
from US$20.88
|
63
in stock
|
Buy Now | |
Farnell
from US$14.59
|
63
in stock
|
Buy Now | |
Boersig
-
|
930
in stock
|
Buy Now | |
Compona
-
|
247
in stock
|
Buy Now | |
Distrelec
from US$18.47
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
No. of Contacts | 12Contacts |
---|---|
Gender | Jack |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | 680 Series |
SVHC | Lead (27-Jun-2018) |
Cable Diameter Max | 6mm |
Cable Diameter Min | 3mm |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Material | Bronze |
Contact Termination Type | Solder |
Current Rating | 3A |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Wire Area Size Max | 0.25mm² |
Working Voltage | 60V |
Circular Connector, Receptacle, 12 Position, Cable | Newark Electronics |
CIRCULAR CONN, RECEPTACLE, 12 WAY, CABLE | element14 |
Connector 3-6mm outlet 12-way F | RS |
Kupplungsdose 12p S.680 EZ | Boersig |
Binder Mini Connector Socket 12 Contacts, 3A, 60V, IP40 | Distrelec |
Where can I find additional details, specifications and documents for a 09 0330 00 12?
Additional datasheets, footprints and schematics for 09 0330 00 12 are listed on our Part Details page. You can also find images and similar parts to 09 0330 00 12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 0330 00 12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 0330 00 12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 0330 00 12 fall under?
The 09 0330 00 12 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 0330 00 12 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 0330 00 12 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 0330 00 12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 0330 00 12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Boersig have stock available or on a lead time for 09 0330 00 12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 0330 00 12 often in real-time on the comparison pages.
What if I can't find stock of 09 0330 00 12?
You can fill out our help required form which you can use to request a quote for 09 0330 00 12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.