Status: | Unknown |
---|---|
Series: | 581/680/682 Series |
RoHS: | Unknown |
Connector Type A | Circular 7 Position Plug |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 7.9" |
Cable Length - Metric | 200mm |
Jacket Colour | - |
Product Range | 581/680/682 Series |
SVHC | No SVHC (27-Jun-2018) |
Circular Connector Shell Style | Panel Mount Plug |
Circular Contact Type | Crimp Pin |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Bronze |
Contact Plating | Silver |
Coupling Style | Threaded |
No. of Contacts | 7Contacts |
Cir Cable, 7 Pos Plug-Free End, 200Mm | Newark Electronics |
CIR CABLE, 7 POS PLUG-FREE END, 200MM | element14 |
Where can I find additional details, specifications and documents for a 09-0327-782-07?
Additional datasheets, footprints and schematics for 09-0327-782-07 are listed on our Part Details page. You can also find images and similar parts to 09-0327-782-07 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-0327-782-07 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-0327-782-07 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-0327-782-07 fall under?
The 09-0327-782-07 is listed under Binder Parts.
Can I view similar or alternative parts?
You can view similar parts to 09-0327-782-07 when available in the Binder Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-0327-782-07 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-0327-782-07 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-0327-782-07 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 09-0327-782-07.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-0327-782-07 often in real-time on the comparison pages.
What if I can't find stock of 09-0327-782-07?
You can fill out our help required form which you can use to request a quote for 09-0327-782-07 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.