Status: | Unknown |
---|---|
Series: | Type C Series |
RoHS: | Unknown |
Prices starting from US$2.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.33
|
606
in stock
|
Buy Now | |
Newark Electronics
from US$3.19
|
794
in stock
|
Buy Now | |
element14
from US$3.74
|
794
in stock
|
Buy Now | |
Farnell
from US$3.14
|
794
in stock
|
Buy Now | |
RS Americas
from US$2.87
|
200
in stock
|
Buy Now | |
Future Electronics
from US$3.40
|
-
|
Buy Now | |
TTI Europe
from US$2.85
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Type C Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | 500 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Din 41612 Connector, Receptacle, 96 Position | Newark Electronics |
SOCKET, DIN41612, 96WAY | element14 |
96 way 3 row DIN41612 socket,4mm | RS |
Connector DIN 41612 96P TYPE C FEMALE 3 ROW W/CONTACTS | HARTING 09032962825 | RS Americas |
Harbus C 96 Position 2.54mm Pitch Backplane-to-Daughtercard Mezzanine Receptacle | Future Electronics |
DIN-SIGNAL C096FS-4,5C1-1 | TTI Europe |
DIN-Signal C096FS-4,5C1-1 | Boersig |
Where can I find additional details, specifications and documents for a 09 03 296 2825?
Additional datasheets, footprints and schematics for 09 03 296 2825 are listed on our Part Details page. You can also find images and similar parts to 09 03 296 2825 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 03 296 2825 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 03 296 2825 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 03 296 2825 fall under?
The 09 03 296 2825 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 03 296 2825 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 03 296 2825 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 03 296 2825 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 03 296 2825 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 09 03 296 2825.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 03 296 2825 often in real-time on the comparison pages.
What if I can't find stock of 09 03 296 2825?
You can fill out our help required form which you can use to request a quote for 09 03 296 2825 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.