Status: | Unknown |
---|---|
Series: | DIN 41612 Series |
RoHS: | Unknown |
Prices starting from US$3.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.74
|
83
in stock
|
Buy Now | |
TTI Europe
from US$3.59
|
300
in stock
|
Buy Now | |
Future Electronics
from US$3.63
|
200
in stock
|
Buy Now | |
element14
from US$5.91
|
138
in stock
|
Buy Now | |
Newark Electronics
from US$3.68
|
100
in stock
|
Buy Now | |
RS Americas
from US$3.36
|
100
in stock
|
Buy Now | |
Heilind Electronics
from US$4.15
|
75
in stock
|
Buy Now | |
Farnell
from US$4.88
|
38
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.15
|
25
in stock
|
Buy Now | |
Boersig
-
|
142
in stock
|
Buy Now | |
Carlton-Bates
from US$5.68
|
-
|
Buy Now |
Product Range | DIN 41612 Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 500 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
DIN-SIGNAL C096MS-3,0C1-1 | TTI Europe |
Type C 96 Position 2.54 mm Pitch Male Right Angle DIN-Signal Connector | Future Electronics |
CONNECTOR, DIN 41612, PLUG, 96WAY | element14 |
Din 41612 Pcb Connector, Plug, 96 Way | Newark Electronics |
Conn, Rect, Industrial, PCB Plug,96 Cont, Solder, Sh-Sz C,2.54mm Pin-Spng, Right,2A | HARTING 09031962921 | RS Americas |
96 way 3 row DIN41612 plug,r/a terminals | RS |
DIN-SIGNAL C096MS-3,0C1-1 | Heilind Electronics |
DIN-Signal C096MS-3,0C1-1 | Boersig |
Pin Header 96P PCB - Right-Angle 0.100 in. (2.54mm) 3 Row 0.100 in. (2.54mm) 0.005 in. (0.15mm) Dia. Length: 0.189 in. (4.80mm) | Carlton-Bates |
Where can I find additional details, specifications and documents for a 09 03 196 2921?
Additional datasheets, footprints and schematics for 09 03 196 2921 are listed on our Part Details page. You can also find images and similar parts to 09 03 196 2921 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 03 196 2921 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 03 196 2921 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 03 196 2921 fall under?
The 09 03 196 2921 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 03 196 2921 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 03 196 2921 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 03 196 2921 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 03 196 2921 have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Newark Electronics and RS Americas have stock available or on a lead time for 09 03 196 2921.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 03 196 2921 often in real-time on the comparison pages.
What if I can't find stock of 09 03 196 2921?
You can fill out our help required form which you can use to request a quote for 09 03 196 2921 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.