Status: | Unknown |
---|---|
Series: | 723 Series |
RoHS: | Unknown |
Product Range | 723 Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 12Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | - |
Connector Body Material | Brass Body |
Connector Body Plating | - |
Contact Material | Bronze |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Body Plating | Nickel |
Colour | Silver |
Connector A Contact Material | CuSn |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Resistance | 3mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 5A |
Gender | Receptacle |
IP / NEMA Rating | IP67 |
Insulation Resistance | 1000Gohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Flanschd. S.423/723 12p. EZ | Boersig |
SOCKET, PANEL, REAR MOUNT, 12WAY | Farnell |
Circular Connector, 723 Series, Receptacle, 12, Socket, Solder, Panel Mount Rohs Compliant: Yes |Binder 09-0132-00-12 | Newark Electronics |
Female Socket 12-Pole Solder Term. | Schukat Electronic |
Where can I find additional details, specifications and documents for a 09-0132-00-12?
Additional datasheets, footprints and schematics for 09-0132-00-12 are listed on our Part Details page. You can also find images and similar parts to 09-0132-00-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-0132-00-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-0132-00-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-0132-00-12 fall under?
The 09-0132-00-12 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09-0132-00-12 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-0132-00-12 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-0132-00-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-0132-00-12 have stock available?
Authorised distributors including Onlinecomponents.com, Boersig, Farnell, Newark Electronics and element14 have stock available or on a lead time for 09-0132-00-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-0132-00-12 often in real-time on the comparison pages.
What if I can't find stock of 09-0132-00-12?
You can fill out our help required form which you can use to request a quote for 09-0132-00-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.