Status: | Unknown |
---|---|
Series: | 723 Series |
RoHS: | Unknown |
Prices starting from US$6.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.65
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$6.01
|
143
in stock
|
Buy Now | |
Newark Electronics
from US$8.72
|
12
in stock
|
Buy Now | |
element14
from US$7.37
|
12
in stock
|
Buy Now | |
Farnell
from US$7.50
|
12
in stock
|
Buy Now | |
Conrad
from US$8.57
|
9
in stock
|
Buy Now | |
Boersig
-
|
129
in stock
|
Buy Now | |
Compona
-
|
40
in stock
|
Buy Now | |
Schukat Electronic
from US$7.84
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Product Range | 723 Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 3Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | - |
Connector Body Material | Brass Body |
Connector Body Plating | - |
Contact Material | Bronze |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Body Plating | Nickel |
Colour | Silver |
Connector A Contact Material | CuSn |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Resistance | 3mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 5A |
Gender | Receptacle |
IP / NEMA Rating | IP67 |
Insulation Resistance | 1000Gohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Series 723 3 way chassis mount plug,7A | RS |
Circular Connector, 723 Series, Receptacle, 3, Pin, Solder, Panel Mount Rohs Compliant: Yes |Binder 09 0107 00 03 | Newark Electronics |
PLUG, PANEL, REAR MOUNT, 3WAY | element14 |
Standard: Inserted from the front and screwed from behind. | Conrad |
Flanschstecker S.423/723 3pol. | Boersig |
Male Socket 3-Pole Solder Term. | Schukat Electronic |
Where can I find additional details, specifications and documents for a 09 0107 00 03?
Additional datasheets, footprints and schematics for 09 0107 00 03 are listed on our Part Details page. You can also find images and similar parts to 09 0107 00 03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 0107 00 03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 0107 00 03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 0107 00 03 fall under?
The 09 0107 00 03 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 0107 00 03 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 0107 00 03 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 0107 00 03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 0107 00 03 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09 0107 00 03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 0107 00 03 often in real-time on the comparison pages.
What if I can't find stock of 09 0107 00 03?
You can fill out our help required form which you can use to request a quote for 09 0107 00 03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.