Status: | Unknown |
---|---|
Series: | JWPF Series |
RoHS: | Compliant |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
1,270
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
76,477
in stock
|
Buy Now | |
element14
from US$2.08
|
57,199
in stock
|
Buy Now | |
Farnell
from US$1.59
|
56,986
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.98
|
12,946
in stock
|
Buy Now | |
Conrad
from US$3.34
|
789
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
708
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$1.43
|
-
|
Buy Now | |
TTI Europe
from US$1.07
|
-
|
Buy Now |
Product Range | JWPF Series |
---|---|
Gender | Plug |
No. of Positions | 8Ways |
Pitch Spacing | 2mm |
For Use With | JWPF Series Tab Contacts |
SVHC | No SVHC (17-Dec-2015) |
RoHS Compliant | Yes |
Connector Housing, Plug, 8Pos, 2Mm | Newark Electronics |
Connector: wire-wire | Transfer Multisort Elektronik |
JWPF-2.00mm waterproof Tab Housing 8 way | RS |
Waterproof (IP67), lockable cable to cable connection. The catch bar casing allows an audible click when plugging in. 2-point contact system. | Conrad |
Connector | Amar Radio Corporation |
JWPF Series 8 Position 2 mm Pitch Male Plug Housing | Future Electronics |
PITCH2.0MM,3A,100V,#26TO#22 | TTI Europe |
Where can I find additional details, specifications and documents for a 08T-JWPF-VSLE-D?
Additional datasheets, footprints and schematics for 08T-JWPF-VSLE-D are listed on our Part Details page. You can also find images and similar parts to 08T-JWPF-VSLE-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08T-JWPF-VSLE-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08T-JWPF-VSLE-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08T-JWPF-VSLE-D fall under?
The 08T-JWPF-VSLE-D is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 08T-JWPF-VSLE-D when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08T-JWPF-VSLE-D you can contact the distributor directly for product support, shipping queries etc.
Is the 08T-JWPF-VSLE-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 08T-JWPF-VSLE-D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 08T-JWPF-VSLE-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08T-JWPF-VSLE-D often in real-time on the comparison pages.
What if I can't find stock of 08T-JWPF-VSLE-D?
You can fill out our help required form which you can use to request a quote for 08T-JWPF-VSLE-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.