Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | IDC Socket |
---|---|
Connector Type B | IDC Socket |
No. of Positions | 8Ways |
Cable Length - Imperial | 1ft |
Cable Length - Metric | 300mm |
Connector Pitch | 0.8mm |
Cable Pitch | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Body Plating | Tin |
Cable Assembly Type | Picoflex Ribbon |
Cable Length | 300mm |
Current Rating | 500mA |
Flammability Rating | UL94V-0 |
Lead Length | 300mm |
Lead Spacing | 0.8mm |
Material | Polyamide |
No. of Cores | 8Core |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Pitch Spacing | 0.8mm |
Working Voltage | 30V |
Ribbon Cable Assembly, Idc 0.8Mm, 8 Contact, 300Mm | Newark Electronics |
LEAD, 8WAY, 0.8MM, 300MM | element14 |
Where can I find additional details, specifications and documents for a 08SUR-08SUR-32W300?
Additional datasheets, footprints and schematics for 08SUR-08SUR-32W300 are listed on our Part Details page. You can also find images and similar parts to 08SUR-08SUR-32W300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08SUR-08SUR-32W300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08SUR-08SUR-32W300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08SUR-08SUR-32W300 fall under?
The 08SUR-08SUR-32W300 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 08SUR-08SUR-32W300 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08SUR-08SUR-32W300 you can contact the distributor directly for product support, shipping queries etc.
Is the 08SUR-08SUR-32W300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08SUR-08SUR-32W300 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 08SUR-08SUR-32W300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08SUR-08SUR-32W300 often in real-time on the comparison pages.
What if I can't find stock of 08SUR-08SUR-32W300?
You can fill out our help required form which you can use to request a quote for 08SUR-08SUR-32W300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.