Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.56
|
No stock
|
Buy Now | |
Heilind Electronics
from US$3.82
|
1,800
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.82
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$3.48
|
-
|
Buy Now | |
Avnet America
from US$2.98
|
-
|
Buy Now | |
element14
from US$3.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack with USB |
---|---|
Port Configuration | 1 x 1 (Port) |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
Connector Orientation | Right Angle |
RoHS Compliant | Yes |
Rj45 Connector, Jack, 8P8C, 1Port, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a 08C2-1X1T-03?
Additional datasheets, footprints and schematics for 08C2-1X1T-03 are listed on our Part Details page. You can also find images and similar parts to 08C2-1X1T-03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08C2-1X1T-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08C2-1X1T-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08C2-1X1T-03 fall under?
The 08C2-1X1T-03 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 08C2-1X1T-03 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08C2-1X1T-03 you can contact the distributor directly for product support, shipping queries etc.
Is the 08C2-1X1T-03 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 08C2-1X1T-03 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 08C2-1X1T-03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08C2-1X1T-03 often in real-time on the comparison pages.
What if I can't find stock of 08C2-1X1T-03?
You can fill out our help required form which you can use to request a quote for 08C2-1X1T-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.