Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 2mm 2.5mm 3mm 4mm 5mm 6mm 8mm 10mm Hex Keys |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
HEXAGON KEY SET, METRIC, BALL END, 8PC | element14 |
Hexagon Key Set, Metric, Ball End, 8Pcs | Newark Electronics |
Where can I find additional details, specifications and documents for a 08BL0BK3AS3K?
Additional datasheets, footprints and schematics for 08BL0BK3AS3K are listed on our Part Details page. You can also find images and similar parts to 08BL0BK3AS3K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08BL0BK3AS3K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08BL0BK3AS3K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08BL0BK3AS3K fall under?
The 08BL0BK3AS3K is listed under Tools & Maintenance > Hand Tools > Hex Keys & Torx Keys.
Can I view similar or alternative parts?
You can view similar parts to 08BL0BK3AS3K when available in the Hex Keys & Torx Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08BL0BK3AS3K you can contact the distributor directly for product support, shipping queries etc.
Is the 08BL0BK3AS3K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08BL0BK3AS3K have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 08BL0BK3AS3K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08BL0BK3AS3K often in real-time on the comparison pages.
What if I can't find stock of 08BL0BK3AS3K?
You can fill out our help required form which you can use to request a quote for 08BL0BK3AS3K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.