Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
No stock
|
Buy Now |
Filter Type | Low Pass |
---|---|
No. of Pins | 4Pins |
Pass Band Frequency | 880MHz to 915MHz |
RF Filter Applications | - |
Filter Case Style | 1206 [3216 Metric] |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
LOW PASS FILTER, 898MHZ | Farnell |
Where can I find additional details, specifications and documents for a 0898LP18A035E?
Additional datasheets, footprints and schematics for 0898LP18A035E are listed on our Part Details page. You can also find images and similar parts to 0898LP18A035E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0898LP18A035E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0898LP18A035E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0898LP18A035E fall under?
The 0898LP18A035E is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to 0898LP18A035E when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0898LP18A035E you can contact the distributor directly for product support, shipping queries etc.
Is the 0898LP18A035E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0898LP18A035E have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 0898LP18A035E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0898LP18A035E often in real-time on the comparison pages.
What if I can't find stock of 0898LP18A035E?
You can fill out our help required form which you can use to request a quote for 0898LP18A035E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.