089407-000 Part Information
Details for 089407-000 by TE Connectivity
Power Systems>Power Cable Accessories>Power Cable Tubing & Accessories
Part Downloads
Part Specifications
Color | Black |
Flexibility | Semi-Rigid |
Application Diameter (Min) | 13mm |
Expanded Inside Diameter (Min) | 35mm |
Wall Thickness | Medium |
Recovered Inside Diameter (Max) | 12mm |
Recovered Wall Thickness (Max) | 2mm |
Application Diameter (Max) | 31.5mm |
Cut Length | 1000mm |
CSA Certified | No |
UL Rating | No |
Standards | IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2 |
Low Smoke Emission | Yes |
Mechanical Resistance | Against Mechanical Impact or Damage |
Emission Free | No |
Marine-Offshore-Shipbuilding Certified | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
UV-Stabilized | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Other Colors Available | No |
Product Availability | EMEA, ASIA, AMERICAS, ANZPAC |
Wall Style (Excluding Adhesive) | Single |
Adhesive Coating | No |
Technology | Heat Shrink |
Shrink Ratio | < 2.5:1 |
Product Type | Heat Shrink Tubing |
Material System | Crosslinked Polyolefin |
Flammability | Non-Flame-Retardant |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 089407-000?
Additional datasheets, footprints and schematics for 089407-000 are listed in our Part Details tab. You can also find the 089407-000 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 089407-000 in the Pricing & Inventory tab next to part details. You can view 089407-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 089407-000 fall under?
The 089407-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 089407-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 089407-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 089407-000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 089407-000 have stock available?
There is no stock from authorised distributors for 089407-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 089407-000 often in real-time on the comparison pages.
What if I can't find stock of 089407-000?
You can fill out our help required form which you can use to request a quote for 089407-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.