Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
089353-000,
7-1190655-2 |
Prices starting from US$82.01
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
---|---|
Color | Olive Drab |
Adapter Entry Size | 12 |
Material | Aluminum |
TE Adapter Code | 54 |
Cable Diameter Range | .375 – .6in, 9.5 – 15.2mm |
Cable Entry Diameter | .01 – .75in, .2 – 19.1mm |
Connector Detail Specification Number | AS34081, AS34061, NAS 1694, NAS 1652, NAS 1642, MS3459, M83723/83, M83723/82, M83723/73, M83723/38, M83723/36, AS34641, AS34501, AS34121, AS34041, AS34001, MS3470, M83723/92, M83723/67, M83723/66, M83723/48, M83723/13, M83723/06, AS34241, NAS 1701, NAS 1700, NAS 1653, NAS 1651, MS3476, M83723/95, M83723/91, M83723/77, M83723/69, M83723/43, M83723/40, M83723/39, M83723/37, M83723/08, M83723/07, AS34461, AS34091, M83723/96, M83723/78, M83723/72, M83723/71, M83723/65, M83723/42, AS34541, NAS 1692, NAS 1650, NAS 1643, NAS 1641, MS3475, M83723/76, M83723/49, M83723/14, M83723/02, AS34681, NAS 1599, MS3471, M83723/87, M83723/04, M83723/03, AS34511, NAS 1702, NAS 1693, M83723/97, M83723/84, M83723/74, M83723/68, M83723/41, M83723/05, AS34561, AS34011, NAS 1699, MS3474, MS3472, M83723/98, M83723/86, M83723/85, M83723/75, M83723/01, AS34671 |
Connector General Specification Number | MIL-DTL-83723 Series III/Class A,G,K,R,S, AS81703 Series 3, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-26482 Series 2/Class A,L, AS50151 Crimp Contact, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class S, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R |
Adapter Angle | 00 |
Termination Device Included | TR12AI |
Connector Shell Size | 19, 16, 16S |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Style | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Salt Spray Resistance | 500Hr |
Circular Mil Spec Strain Reliefs&adapters Adapter |Raychem Te Connectivity 089353-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters ADAPTER | Rapid Electronics |
TE Connectivity TE | Distrelec |
Connector Accessories Tinel-Lock Backshell with Ring Size 19/16/16S ST Aluminum Alloy Cadmium Finish Olive Drab | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters ADAPTER | Sager |
Where can I find additional details, specifications and documents for a 089353-000?
Additional datasheets, footprints and schematics for 089353-000 are listed on our Part Details page. You can also find images and similar parts to 089353-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 089353-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 089353-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 089353-000 fall under?
The 089353-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 089353-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 089353-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 089353-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 089353-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 089353-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 089353-000 often in real-time on the comparison pages.
What if I can't find stock of 089353-000?
You can fill out our help required form which you can use to request a quote for 089353-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.