Status: | Unknown |
---|---|
Series: | Low Profile MINI 891 Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 30A |
Voltage Rating VDC | 58V |
Product Range | Low Profile MINI 891 Series |
Auto Blade Fuse, 30A, 58V | Newark Electronics |
Fuse Blade 30A Socket 10.9 X 3.8 X 8.4mm Automotive | Future Electronics |
AUTO BLADE FUSE, 30A, 58V | element14 |
Where can I find additional details, specifications and documents for a 0891030.NXS?
Additional datasheets, footprints and schematics for 0891030.NXS are listed on our Part Details page. You can also find images and similar parts to 0891030.NXS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0891030.NXS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0891030.NXS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0891030.NXS fall under?
The 0891030.NXS is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0891030.NXS when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0891030.NXS you can contact the distributor directly for product support, shipping queries etc.
Is the 0891030.NXS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0891030.NXS have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 0891030.NXS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0891030.NXS often in real-time on the comparison pages.
What if I can't find stock of 0891030.NXS?
You can fill out our help required form which you can use to request a quote for 0891030.NXS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.