Status: | Unknown |
---|---|
Series: | LP MINI Series |
RoHS: | Unknown |
Blow Characteristic | Medium Acting |
---|---|
Fuse Current | 20A |
Voltage Rating VDC | 58V |
Product Range | LP MINI Series |
891 Series 58 V 20 A 10.9 x 3.8 x 7.6 mm PA66 Low Profile MINI Blade Fuse | Future Electronics |
Auto Blade Fuse, 20A, 58V, Medium Acting | Newark Electronics |
AUTO BLADE FUSE, 20A, 58V, MEDIUM ACTING | element14 |
Where can I find additional details, specifications and documents for a 0891020.NXS?
Additional datasheets, footprints and schematics for 0891020.NXS are listed on our Part Details page. You can also find images and similar parts to 0891020.NXS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0891020.NXS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0891020.NXS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0891020.NXS fall under?
The 0891020.NXS is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0891020.NXS when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0891020.NXS you can contact the distributor directly for product support, shipping queries etc.
Is the 0891020.NXS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0891020.NXS have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0891020.NXS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0891020.NXS often in real-time on the comparison pages.
What if I can't find stock of 0891020.NXS?
You can fill out our help required form which you can use to request a quote for 0891020.NXS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.