Status: | Unknown |
---|---|
Series: | NANO2 885 Series |
RoHS: | Unknown |
Product Range | NANO2 885 Series |
---|---|
Fuse Current | 3.15A |
Voltage Rating VAC | 350V |
Voltage Rating VDC | 500V |
Blow Characteristic | - |
Fuse Case Style | 0402 |
Breaking Capacity Current AC | 100A |
Smd Fuse, 3.15A, 350Vac Rohs Compliant: Yes |Littelfuse 08853.15DR | Newark Electronics |
SMD FUSE, 3.15A, 350VAC | element14 |
885 Series 500 VDC 3.15 A 63 mOhms Surface Mount Fuse - SMD-2 | Future Electronics |
Where can I find additional details, specifications and documents for a 08853.15DR?
Additional datasheets, footprints and schematics for 08853.15DR are listed on our Part Details page. You can also find images and similar parts to 08853.15DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08853.15DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08853.15DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08853.15DR fall under?
The 08853.15DR is listed under Littelfuse Parts.
Can I view similar or alternative parts?
You can view similar parts to 08853.15DR when available in the Littelfuse Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08853.15DR you can contact the distributor directly for product support, shipping queries etc.
Is the 08853.15DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08853.15DR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 08853.15DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08853.15DR often in real-time on the comparison pages.
What if I can't find stock of 08853.15DR?
You can fill out our help required form which you can use to request a quote for 08853.15DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.