Status: | Unknown |
---|---|
Series: | NANO2 885 Series |
RoHS: | Unknown |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.82
|
1,411
in stock
|
Buy Now | |
element14
from US$2.71
|
2,787
in stock
|
Buy Now | |
Farnell
from US$2.70
|
2,787
in stock
|
Buy Now | |
Chip One Stop
from US$2.23
|
1,500
in stock
|
Buy Now | |
Rutronik
from US$2.68
|
-
|
Buy Now | |
Future Electronics
from US$2.56
|
-
|
Buy Now | |
TTI Europe
from US$2.34
|
-
|
Buy Now |
Product Range | NANO2 885 Series |
---|---|
Fuse Current | 5A |
Voltage Rating VAC | 350V |
Voltage Rating VDC | 450V |
Blow Characteristic | - |
Fuse Case Style | 0402 |
Breaking Capacity Current AC | 100A |
SMD FUSE, 5A, 350VAC | element14 |
Fuse, Aec-Q200, 5A, 450Vdc, 0402 | Newark Electronics |
5A FUSE 450VDC SMD NANO2 | Rutronik |
885 Series 450 V 5 A 35 Melting Iâ–“t Surface Mount High Voltage Fuse | Future Electronics |
5 AMP 450V FAST ACTING | TTI Europe |
Where can I find additional details, specifications and documents for a 0885005.DR?
Additional datasheets, footprints and schematics for 0885005.DR are listed on our Part Details page. You can also find images and similar parts to 0885005.DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0885005.DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0885005.DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0885005.DR fall under?
The 0885005.DR is listed under Littelfuse Parts.
Can I view similar or alternative parts?
You can view similar parts to 0885005.DR when available in the Littelfuse Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0885005.DR you can contact the distributor directly for product support, shipping queries etc.
Is the 0885005.DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0885005.DR have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Rutronik have stock available or on a lead time for 0885005.DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0885005.DR often in real-time on the comparison pages.
What if I can't find stock of 0885005.DR?
You can fill out our help required form which you can use to request a quote for 0885005.DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.