Status: | Unknown |
---|---|
Series: | NANO2 885 Series |
RoHS: | Unknown |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.95
|
3,117
in stock
|
Buy Now | |
TTI Europe
from US$2.28
|
4,500
in stock
|
Buy Now | |
element14
from US$2.93
|
3,141
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
3,117
in stock
|
Buy Now | |
Chip One Stop
from US$2.22
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$2.07
|
-
|
Buy Now |
Product Range | NANO2 885 Series |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 350V |
Voltage Rating VDC | 500V |
Blow Characteristic | - |
Fuse Case Style | 0402 |
Breaking Capacity Current AC | 100A |
2 AMP 500VDC FA | TTI Europe |
FUSE, AEC-Q200, 2A, 500VDC, 0402 | element14 |
Fuse, Aec-Q200, 2A, 500Vdc, 0402 | Newark Electronics |
885 Series 500 V 2 A 4.7 Melting Iâ–“t Surface Mount High Voltage Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a 0885002.DR?
Additional datasheets, footprints and schematics for 0885002.DR are listed on our Part Details page. You can also find images and similar parts to 0885002.DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0885002.DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0885002.DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0885002.DR fall under?
The 0885002.DR is listed under Littelfuse Parts.
Can I view similar or alternative parts?
You can view similar parts to 0885002.DR when available in the Littelfuse Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0885002.DR you can contact the distributor directly for product support, shipping queries etc.
Is the 0885002.DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0885002.DR have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for 0885002.DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0885002.DR often in real-time on the comparison pages.
What if I can't find stock of 0885002.DR?
You can fill out our help required form which you can use to request a quote for 0885002.DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.