Status: | Unknown |
---|---|
Series: | NANO2 885 Series |
RoHS: | Unknown |
Product Range | NANO2 885 Series |
---|---|
Fuse Current | 1A |
Voltage Rating VAC | 350V |
Voltage Rating VDC | 500V |
Blow Characteristic | - |
Fuse Case Style | 0402 |
Breaking Capacity Current AC | 100A |
885 Series 500 V 1 A 0.8 Melting I▓t Surface Mount High Voltage Fuse | Future Electronics |
Fuse, Aec-Q200, 1A, 500Vdc, 0402 | Newark Electronics |
FUSE, AEC-Q200, 1A, 500VDC, 0402 | element14 |
Where can I find additional details, specifications and documents for a 0885001.DR?
Additional datasheets, footprints and schematics for 0885001.DR are listed on our Part Details page. You can also find images and similar parts to 0885001.DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0885001.DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0885001.DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0885001.DR fall under?
The 0885001.DR is listed under Littelfuse Parts.
Can I view similar or alternative parts?
You can view similar parts to 0885001.DR when available in the Littelfuse Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0885001.DR you can contact the distributor directly for product support, shipping queries etc.
Is the 0885001.DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0885001.DR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0885001.DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0885001.DR often in real-time on the comparison pages.
What if I can't find stock of 0885001.DR?
You can fill out our help required form which you can use to request a quote for 0885001.DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.