Status: | Unknown |
---|---|
Series: | 5298 Series |
RoHS: | Unknown |
Prices starting from US$0.0218
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0263
|
14,800
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0312
|
217,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0229
|
215,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
180,000
in stock
|
Buy Now | |
Farnell
from US$0.0263
|
110,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0218
|
85,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
45,000
in stock
|
Buy Now | |
element14
from US$0.0330
|
45,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0312
|
43,500
in stock
|
Buy Now | |
Rutronik
from US$0.0238
|
-
|
Buy Now | |
Avnet America
from US$0.0374
|
-
|
Buy Now | |
RS Americas
from US$0.0340
|
-
|
Buy Now |
Product Range | 5298 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex 5240 Series Housing Connectors |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Size | 18 |
Contact Termination | Crimp |
Wire Size | 18AWG |
TERMINAL 5298T | Heilind Electronics |
Molex Board-in Crimp Terminal Series 5298 Male with Tin Insulation Diameter Packaged | Distrelec |
CONTACT, PIN, 18-22AWG, CRIMP | Farnell |
REELED TERMINALS | TTI Europe |
Contact, Pin, 18Awg, Crimp | Newark Electronics |
CONTACT, PIN, 18AWG, CRIMP | element14 |
Crimp,male,Sn plated brass,18-22AWG,reel | RS |
MALE CRIMPTERMINAL AWG 18-22 | Rutronik |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Crimp, male, Sn plated brass,18-22AWG, reel | Molex Incorporated 08-70-0106 | RS Americas |
Where can I find additional details, specifications and documents for a 08-70-0106..?
Additional datasheets, footprints and schematics for 08-70-0106.. are listed on our Part Details page. You can also find images and similar parts to 08-70-0106.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-70-0106.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-70-0106.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-70-0106.. fall under?
The 08-70-0106.. is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 08-70-0106.. when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-70-0106.. you can contact the distributor directly for product support, shipping queries etc.
Is the 08-70-0106.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08-70-0106.. have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Distrelec, Farnell and TTI Europe have stock available or on a lead time for 08-70-0106...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-70-0106.. often in real-time on the comparison pages.
What if I can't find stock of 08-70-0106..?
You can fill out our help required form which you can use to request a quote for 08-70-0106.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.