Status: | Unknown |
---|---|
Series: | 6224 Series |
RoHS: | Compliant |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Receptacle |
Product Range | 6224 Series |
Contact Termination Type | Surface Mount |
Contact Position | Top |
No. of Rows | 1 Row |
RoHS Compliant | Yes |
FFC / FPC Board Connector, 1 mm, 16 Contacts, Receptacle, 6224 Series, Surface M | Future Electronics |
1.00MM FELX PRINTED CONNECTOR | TTI Europe |
Ffc/Fpc Connector, Receptacle 16 Position 1Row, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a 086224016001800+?
Additional datasheets, footprints and schematics for 086224016001800+ are listed on our Part Details page. You can also find images and similar parts to 086224016001800+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 086224016001800+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 086224016001800+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 086224016001800+ fall under?
The 086224016001800+ is listed under Connectors > FFC / FPC Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 086224016001800+ when available in the FFC / FPC Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 086224016001800+ you can contact the distributor directly for product support, shipping queries etc.
Is the 086224016001800+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 086224016001800+ have stock available?
Authorised distributors including Future Electronics, element14, TTI Europe and Newark Electronics have stock available or on a lead time for 086224016001800+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 086224016001800+ often in real-time on the comparison pages.
What if I can't find stock of 086224016001800+?
You can fill out our help required form which you can use to request a quote for 086224016001800+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.