Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
1,870
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
47,900
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
23,082
in stock
|
Buy Now | |
element14
from US$0.36
|
10,207
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
9,500
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
9,387
in stock
|
Buy Now | |
Farnell
from US$0.47
|
8,563
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
5,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
4,880
in stock
|
Buy Now | |
Sager
from US$0.34
|
3,846
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
1,644
in stock
|
Buy Now | |
RS Americas
from US$0.52
|
1,067
in stock
|
Buy Now | |
Avnet Abacus
-
|
32,700
in stock
|
Buy Now |
Product Range | - |
---|---|
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Cover |
For Use With | OGN Fuse Holder |
Fuse Current | 10A |
No. of Fuses | 1Fuses |
0853.0551 TRANS COVER | Rutronik |
Schurter Covering hood 5 x 20 mm | Distrelec |
COVER, FOR OGN FUSEHOLDERS | element14 |
OGN COVER OGN MAX 1.6 | TTI Europe |
OGN COVER | Avnet America |
OGN 25 x 9.6 x 12.5 mm Transparent Fuseholder Cover | Future Electronics |
Cover | Transfer Multisort Elektronik |
Fuse Holder Accessories COVER OGN mAX 1.6 | Sager |
Cover for OGN fuse holders | RS |
Fuse Holder | Newark Electronics |
Cover, Transparent, Not for Reflow, UL94V-0, for OGN, OGN-SMD 5x20mm Fuseholders | Schurter 0853.0551 | RS Americas |
Where can I find additional details, specifications and documents for a 0853.0551?
Additional datasheets, footprints and schematics for 0853.0551 are listed on our Part Details page. You can also find images and similar parts to 0853.0551 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0853.0551 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0853.0551 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0853.0551 fall under?
The 0853.0551 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0853.0551 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0853.0551 you can contact the distributor directly for product support, shipping queries etc.
Is the 0853.0551 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0853.0551 have stock available?
Authorised distributors including Rutronik, Distrelec, element14, TTI Europe and Avnet America have stock available or on a lead time for 0853.0551.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0853.0551 often in real-time on the comparison pages.
What if I can't find stock of 0853.0551?
You can fill out our help required form which you can use to request a quote for 0853.0551 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.