Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
511
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
17,374
in stock
|
Buy Now | |
RS
from US$0.69
|
1,619
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
810
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
810
in stock
|
Buy Now | |
element14
from US$0.52
|
511
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
400
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
56
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,700
in stock
|
Buy Now | |
Rutronik
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
Sager
from US$0.49
|
-
|
Buy Now |
Product Range | - |
---|---|
Accessory Type | Fuse Holder Cover |
For Use With | Schurter Fuse Holders - OGN Series |
Fuse Current | 10A |
Fuse Size Metric | 5mm x 20mm |
Cover | Transfer Multisort Elektronik |
OGN-SMD cover black | RS |
Cover For Ogn, Ogn-Smd Rohs Compliant: Yes |Schurter 0853.0571 | Newark Electronics |
OGN COVER | Avnet America |
OGN 25 x 9.6 x 12.5 mm Surface Mount Reflow Fuseholder Cover | Future Electronics |
Schurter Covering hood 5 x 20 mm | Distrelec |
0853.0571 OGN COVER | Rutronik |
Cover, Reflow, Thermoplastic, UL94V-0, for OGN, OGN-SMD 5x20mm Fuseholders | Schurter 0853.0571 | RS Americas |
Fuse Holder Accessories SMD Cover Reflow | Sager |
Where can I find additional details, specifications and documents for a 0853.0571?
Additional datasheets, footprints and schematics for 0853.0571 are listed on our Part Details page. You can also find images and similar parts to 0853.0571 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0853.0571 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0853.0571 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0853.0571 fall under?
The 0853.0571 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0853.0571 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0853.0571 you can contact the distributor directly for product support, shipping queries etc.
Is the 0853.0571 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0853.0571 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 0853.0571.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0853.0571 often in real-time on the comparison pages.
What if I can't find stock of 0853.0571?
You can fill out our help required form which you can use to request a quote for 0853.0571 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.