Status: | Unknown |
---|---|
Series: | KK Trifurcon Series |
RoHS: | Unknown |
Prices starting from US$0.0236
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
28,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0266
|
1,606,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0266
|
267,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
91,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0236
|
84,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0300
|
42,000
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
28,000
in stock
|
Buy Now | |
Farnell
from US$0.0426
|
14,000
in stock
|
Buy Now | |
RS Americas
from US$0.0240
|
7,000
in stock
|
Buy Now | |
Avnet America
from US$0.0299
|
-
|
Buy Now | |
element14
from US$0.0433
|
-
|
Buy Now |
Product Range | KK Trifurcon Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | KK Series Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
KK 156 TERM CRP 18-20 AWG TRI URCON TIN | Heilind Electronics |
Kk 156 Term Crp 18-20 Awg Trifurcon Tin Rohs Compliant: Yes |Molex 08-52-0112 | Newark Electronics |
REELED TERMINALS | TTI Europe |
Crimp Terminal,18-20 AWG,tin,reel | RS |
Molex Headers & Wire Housings KK TERM 18-20G T | Distrelec |
CONTACT, SOCKET, 18-20AWG, CRIMP | Farnell |
Contact, Socket,0.156In,20-18AWG, Crimp, Tin over Phos Brz, KK/6838Ser | Molex Incorporated 08-52-0112 | RS Americas |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
CONTACT, SOCKET, 18AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 08-52-0112?
Additional datasheets, footprints and schematics for 08-52-0112 are listed on our Part Details page. You can also find images and similar parts to 08-52-0112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-52-0112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-52-0112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-52-0112 fall under?
The 08-52-0112 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 08-52-0112 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-52-0112 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-52-0112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08-52-0112 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, TTI Europe and Chip One Stop have stock available or on a lead time for 08-52-0112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-52-0112 often in real-time on the comparison pages.
What if I can't find stock of 08-52-0112?
You can fill out our help required form which you can use to request a quote for 08-52-0112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.