Status: | Unknown |
---|---|
Series: | KK 396 8818 Series |
RoHS: | Compliant |
Prices starting from US$0.0414
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
360
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
6,534
in stock
|
Buy Now | |
Chip One Stop
from US$0.0414
|
3,402
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
3,402
in stock
|
Buy Now | |
element14
from US$0.0492
|
360
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.0492
|
-
|
Buy Now |
Product Range | KK 396 8818 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
RoHS Compliant | Yes |
Kk 156 Term Crp 18-22 Awg Antifish Tin Rohs Compliant: Yes |Molex 08-50-0023 | Newark Electronics |
Molex KK 396 Crimp Terminal 8818 18-22 AWG Brass Tin | Distrelec |
CONTACT, SOCKET, 22-18AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
KK 156 TERM CRP 18-22 AWG ANTIFISH TIN | Molex Incorporated 08-50-0023 | RS Americas |
KK 156 TERM CRP 18-22 AWG SN | TTI Europe |
Where can I find additional details, specifications and documents for a 08-50-0023?
Additional datasheets, footprints and schematics for 08-50-0023 are listed on our Part Details page. You can also find images and similar parts to 08-50-0023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08-50-0023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08-50-0023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08-50-0023 fall under?
The 08-50-0023 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 08-50-0023 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08-50-0023 you can contact the distributor directly for product support, shipping queries etc.
Is the 08-50-0023 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 08-50-0023 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, element14 and Farnell have stock available or on a lead time for 08-50-0023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08-50-0023 often in real-time on the comparison pages.
What if I can't find stock of 08-50-0023?
You can fill out our help required form which you can use to request a quote for 08-50-0023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.