Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
External Width | 50mm |
External Height | 50mm |
Raceway / Duct Colour | Black |
Raceway / Duct Material | PVC-U (Polyvinylchloride Unplasticised) |
SVHC | No SVHC (17-Dec-2015) |
Length | 2m |
Where can I find additional details, specifications and documents for a 0845 0166 010?
Additional datasheets, footprints and schematics for 0845 0166 010 are listed on our Part Details page. You can also find images and similar parts to 0845 0166 010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0845 0166 010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0845 0166 010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0845 0166 010 fall under?
The 0845 0166 010 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 0845 0166 010 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0845 0166 010 you can contact the distributor directly for product support, shipping queries etc.
Is the 0845 0166 010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0845 0166 010 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 0845 0166 010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0845 0166 010 often in real-time on the comparison pages.
What if I can't find stock of 0845 0166 010?
You can fill out our help required form which you can use to request a quote for 0845 0166 010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.