Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1190622-3 |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .0402oz, 1.14g |
Insulation Sleeve Color | Blue |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Overall Length | 1.299in, 32.9946mm |
Stud Diameter | 5.3mm, .209in |
Wire Size | 16 – 14AWG, 1.5 – 2.5mm² |
Barrel Inside Diameter | .18in, 4.572mm |
Tongue Thickness | .7874mm, .031in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Crimp Termination |
Packaging Method | Box |
Packaging Quantity | 1000 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Shape Description | RING-008 |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | -55 – 125°C |
B-106-1502 Wire Size: 16 – 14 AWG Wire Size: 1.5 – 2.5 mm² Stud Size: #10 Stud Diameter: .209 in Stud Diameter: 5.3 mm Ring Terminals & Spade Terminal | 16 – 14 AWG 1.5 – 2.5 mm² #10 .209" | Part Number: 084289-000 | Internal Number: 084289-000 | Alias Number: 9-1190622-3 | 5.3 mm | TE Connectivity | TE Store |
Terminals B-106-1502 | Sager |
Ring Tongue Terminal 14-16AWG 35.05mm 9.9mm Tin Box | Avnet America |
DURASEAL RING TONG. 5.3MM BLUE | TTI Europe |
Where can I find additional details, specifications and documents for a 084289-000?
Additional datasheets, footprints and schematics for 084289-000 are listed on our Part Details page. You can also find images and similar parts to 084289-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 084289-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 084289-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 084289-000 fall under?
The 084289-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 084289-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 084289-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 084289-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 084289-000 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Sager, Avnet America and Avnet Europe have stock available or on a lead time for 084289-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 084289-000 often in real-time on the comparison pages.
What if I can't find stock of 084289-000?
You can fill out our help required form which you can use to request a quote for 084289-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.