Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$7.74
Accessory Type | Drain Plug |
---|---|
For Use With | Enclosures |
Body Color | Grey |
Enclosure Material | Plastic |
RoHS Compliant | Yes |
Vent Drain | Newark Electronics |
PLUG, DRAINAGE | Farnell |
Drainage device | Transfer Multisort Elektronik |
STEGO Dewatering element PA 6 Black, UL94-V0 | Distrelec |
Enclosure Drainage Device | RS |
Where can I find additional details, specifications and documents for a 08410.0-00?
Additional datasheets, footprints and schematics for 08410.0-00 are listed on our Part Details page. You can also find images and similar parts to 08410.0-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08410.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08410.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08410.0-00 fall under?
The 08410.0-00 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Vent Drains.
Can I view similar or alternative parts?
You can view similar parts to 08410.0-00 when available in the Vent Drains range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08410.0-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 08410.0-00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 08410.0-00 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 08410.0-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08410.0-00 often in real-time on the comparison pages.
What if I can't find stock of 08410.0-00?
You can fill out our help required form which you can use to request a quote for 08410.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.