Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0838016006,
4-1190619-1 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Sager
from US$0.06
|
-
|
Buy Now |
Fluid Type | Typical Automotive Fluids, Water |
---|---|
Material | Irradiated Modified Polyolefin |
Color | Clear |
Shrink Ratio | 4:1 |
Flexibility | Semi-Rigid |
Recovered Wall Thickness (Tolerance) | 1.42mm, .059in |
Expanded Inside Diameter (Min) | 5.7mm, .224in |
Recovered Inside Diameter (Max) | .05in, 1.27mm |
Recovered Wall Thickness (Nominal) | .059in |
Cut Length | 1.575in, 40mm |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Asia, EMEA |
Product Family | RBK-VWS |
Wall Type | Dual |
Flammability | Non-Flame-Retardant |
Resistant To | Fluids, Abrasion |
Fluid Resistance | Moisture/Spray Protection |
Shrink Temperature (Min) | 110°C |
Recovery Temperature | 135°C |
Operating Temperature Range | -40 – 125°C |
Heat Shrink Tubing & Sleeves RBK-VWS-125-NR1-X-40MM | Sager |
Where can I find additional details, specifications and documents for a 0838016006?
Additional datasheets, footprints and schematics for 0838016006 are listed on our Part Details page. You can also find images and similar parts to 0838016006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0838016006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0838016006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0838016006 fall under?
The 0838016006 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 0838016006 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0838016006 you can contact the distributor directly for product support, shipping queries etc.
Is the 0838016006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0838016006 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 0838016006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0838016006 often in real-time on the comparison pages.
What if I can't find stock of 0838016006?
You can fill out our help required form which you can use to request a quote for 0838016006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.