Status: | Unknown |
---|---|
Series: | 83612 Series |
RoHS: | Unknown |
Prices starting from US$4.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.24
|
12
in stock
|
Buy Now | |
TTI Europe
from US$10.29
|
418
in stock
|
Buy Now | |
Avnet America
from US$4.75
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$13.53
|
12
in stock
|
Buy Now | |
element14
from US$11.65
|
12
in stock
|
Buy Now | |
Heilind Electronics
from US$15.21
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.21
|
2
in stock
|
Buy Now | |
Sager
from US$10.04
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
No. of Contacts | 15Contacts |
---|---|
Gender | Plug |
Product Range | 83612 Series |
Contact Termination Type | Through Hole |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Approval Category | E34763 |
Case Material | Nickel Plated |
Contact Resistance | 8mohm |
Contact Termination | Solder |
Current Rating | 1A |
D Sub Shell Size | DA |
DC Current Max | 3A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 5000Mohm |
Material | Stainless Steel |
No. of Mating Cycles | 500 |
Operating Temperature Max | +125°C |
Operating Temperature Min | -55°C |
Secondary Insulation Colour | Black |
Termination Method | Solder |
Withstand Voltage | 650V |
Working Voltage | 350V |
COMMERCIAL MICRO D PLUG 15POS | TTI Europe |
Conn Commercial Micro-D PIN 15 POS 1.27mm Solder RA Thru-Hole 15 Terminal 1 Port Tube | Avnet America |
Micro D Sub Connector, Right Angle, Commercial Micro-D Series, Plug, 15, Solder, Pcb Mount Rohs Compliant: Yes |Molex 0836129020 | Newark Electronics |
D-SUB CONN, PLUG, 15POS, PANEL | element14 |
CMD RA PLUG 15 CIR W/JKPOST | Heilind Electronics |
D-Sub Micro-D Connectors MICRO-D PLG 15P RA W/JACKPOST | Sager |
1.27mm Pitch Commercial Micro D, PCB Mount, Right Angle Plug, 15 Circuits | Power and Signal Group |
Where can I find additional details, specifications and documents for a 0836129020?
Additional datasheets, footprints and schematics for 0836129020 are listed on our Part Details page. You can also find images and similar parts to 0836129020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0836129020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0836129020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0836129020 fall under?
The 0836129020 is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0836129020 when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0836129020 you can contact the distributor directly for product support, shipping queries etc.
Is the 0836129020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0836129020 have stock available?
Authorised distributors including TTI Europe, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0836129020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0836129020 often in real-time on the comparison pages.
What if I can't find stock of 0836129020?
You can fill out our help required form which you can use to request a quote for 0836129020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.