Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Identification |
---|---|
Label Dimensions | 18mm x 27mm |
Label Material | Plastic |
Label Colour | Silver |
Pack Quantity | 54 |
Product Range | - |
Label Height | 18mm |
Label Width | 27mm |
SVHC | No SVHC (15-Jan-2019) |
Marking labels, LS-EMLP (27X18) SR | Phoenix Contact 0831718 | RS Americas |
Labels & Industrial Warning Signs LS-EMLP (27X18) SR | Sager |
Where can I find additional details, specifications and documents for a 0831718?
Additional datasheets, footprints and schematics for 0831718 are listed on our Part Details page. You can also find images and similar parts to 0831718 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0831718 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0831718 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0831718 fall under?
The 0831718 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to 0831718 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0831718 you can contact the distributor directly for product support, shipping queries etc.
Is the 0831718 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0831718 have stock available?
Authorised distributors including RS Americas and Sager have stock available or on a lead time for 0831718.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0831718 often in real-time on the comparison pages.
What if I can't find stock of 0831718?
You can fill out our help required form which you can use to request a quote for 0831718 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.