Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.74
|
60
in stock
|
Buy Now | |
element14
from US$13.41
|
1,515
in stock
|
Buy Now | |
RS Americas
from US$6.50
|
1,143
in stock
|
Buy Now | |
Newark Electronics
from US$10.05
|
1,078
in stock
|
Buy Now | |
Farnell
from US$8.52
|
369
in stock
|
Buy Now | |
Heilind Electronics
from US$13.72
|
276
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.72
|
64
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.75
|
34
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$5.36
|
-
|
Buy Now | |
Richardson RFPD
from US$8.79
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Bulkhead Adapter |
Convert From Coax Type | N |
Convert From Gender | Jack |
Convert To Coax Type | N |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Panel Mount |
Connector Mounting Orientation | Panel |
Contact Plating | Gold Plated Contacts |
Frequency Max | 11GHz |
ADAPTOR, N JACK, N JACK, 50OHM | element14 |
RF Coax Connector, Commercial, BulkHead Adapter Jack to Jack, Type N Series | Amphenol RF 082-66-RFX | RS Americas |
Bulkhead Adapter, N Jack-N Jack | Newark Electronics |
| Heilind Electronics |
Adapter, N Type Jack to N Type Jack | RS |
Coupler | Transfer Multisort Elektronik |
RF / Coaxial Adapter, N, Jack, N, Jack, Straight Bulkhead Adapter, 50 ohm | Avnet Abacus |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 082-66-RFX?
Additional datasheets, footprints and schematics for 082-66-RFX are listed on our Part Details page. You can also find images and similar parts to 082-66-RFX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 082-66-RFX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 082-66-RFX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 082-66-RFX fall under?
The 082-66-RFX is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 082-66-RFX when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 082-66-RFX you can contact the distributor directly for product support, shipping queries etc.
Is the 082-66-RFX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 082-66-RFX have stock available?
Authorised distributors including element14, RS Americas, Newark Electronics, Farnell and Heilind Electronics have stock available or on a lead time for 082-66-RFX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 082-66-RFX often in real-time on the comparison pages.
What if I can't find stock of 082-66-RFX?
You can fill out our help required form which you can use to request a quote for 082-66-RFX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.