Status: | Unknown |
---|---|
Series: | MagJack Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | With Magnetics |
LEDs | With LED |
Light Pipes | Without Light Pipe |
Product Range | MagJack Series |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | RJ45 |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Flammability Rating | UL94V-0 |
Gender | Jack |
Material | Thermoplastic |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 (Port) |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
Connector Mounting | Through Hole Mount |
RoHS Compliant | Yes |
Rj45 Modular Jack, 8Way, 1Port | Newark Electronics |
JACK, GIGABIT, POE WITH LEDS | element14 |
Where can I find additional details, specifications and documents for a 0826-1X1T-80?
Additional datasheets, footprints and schematics for 0826-1X1T-80 are listed on our Part Details page. You can also find images and similar parts to 0826-1X1T-80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0826-1X1T-80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0826-1X1T-80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0826-1X1T-80 fall under?
The 0826-1X1T-80 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0826-1X1T-80 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0826-1X1T-80 you can contact the distributor directly for product support, shipping queries etc.
Is the 0826-1X1T-80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0826-1X1T-80 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 0826-1X1T-80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0826-1X1T-80 often in real-time on the comparison pages.
What if I can't find stock of 0826-1X1T-80?
You can fill out our help required form which you can use to request a quote for 0826-1X1T-80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.