Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.89
|
56
in stock
|
Buy Now | |
Heilind Electronics
from US$5.58
|
150
in stock
|
Buy Now | |
element14
from US$5.04
|
61
in stock
|
Buy Now | |
Newark Electronics
from US$6.41
|
56
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.58
|
50
in stock
|
Buy Now | |
Avnet America
from US$4.02
|
-
|
Buy Now | |
Avnet Asia
from US$5.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 (Port) |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
Connector Mounting | Through Hole Mount |
RoHS Compliant | Yes |
Rj45 Connector, Jack, 8P8C, 1Port, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a 0826-1A1T-23-F?
Additional datasheets, footprints and schematics for 0826-1A1T-23-F are listed on our Part Details page. You can also find images and similar parts to 0826-1A1T-23-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0826-1A1T-23-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0826-1A1T-23-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0826-1A1T-23-F you can contact the distributor directly for product support, shipping queries etc.
Is the 0826-1A1T-23-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0826-1A1T-23-F have stock available?
Authorised distributors including Heilind Electronics, element14, Newark Electronics, Farnell and Heilind Electronics Asia have stock available or on a lead time for 0826-1A1T-23-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0826-1A1T-23-F often in real-time on the comparison pages.
What if I can't find stock of 0826-1A1T-23-F?
You can fill out our help required form which you can use to request a quote for 0826-1A1T-23-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.