Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage Min | 10VDC |
---|---|
Supply Voltage Max | 80VDC |
Time Min | 0s |
Time Max | 9999.9h |
Panel Cutout Height | 24.13mm |
Panel Cutout Width | 36.83mm |
Meter Shape | Rectangular |
RoHS Compliant | NA |
Electromechanical Hour Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a 082450 83?
Additional datasheets, footprints and schematics for 082450 83 are listed on our Part Details page. You can also find images and similar parts to 082450 83 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 082450 83 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 082450 83 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 082450 83 fall under?
The 082450 83 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to 082450 83 when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 082450 83 you can contact the distributor directly for product support, shipping queries etc.
Is the 082450 83 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 082450 83 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 082450 83.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 082450 83 often in real-time on the comparison pages.
What if I can't find stock of 082450 83?
You can fill out our help required form which you can use to request a quote for 082450 83 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.