Status: | Unknown |
---|---|
Series: | 720 Series |
RoHS: | Unknown |
Prices starting from US$4.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.97
|
158
in stock
|
Buy Now | |
Rapid Electronics
from US$4.86
|
78
in stock
|
Buy Now | |
Conrad
from US$5.99
|
78
in stock
|
Buy Now | |
Distrelec
from US$5.35
|
5
in stock
|
Buy Now | |
Boersig
-
|
1,395
in stock
|
Buy Now | |
Newark Electronics
from US$5.60
|
-
|
Buy Now | |
element14
from US$5.69
|
-
|
Buy Now | |
Farnell
from US$4.87
|
-
|
Buy Now |
Accessory Type | Adaptor |
---|---|
For Use With | Series 720 Socket |
Product Range | 720 Series |
SVHC | Lead (27-Jun-2018) |
Connector Body Material | Nylon (Polyamide) Body |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Flammability Rating | UL94V-0 |
IP / NEMA Rating | IP67 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Series 720 Panel adaptor rear fastening | RS |
Binder 08 2433-000-001 Rear Fastening Adaptor for Panel Mount Connector | Rapid Electronics |
· Countersunk installation possible with adapter· Adapter as front-mounting design (especially suitable for pre-fabricated cable trees, which are joined after soldering) | Conrad |
Binder Adapter for 720 Series | Distrelec |
Adapter für Flanschstecker S.720 | Boersig |
Connector Accessory, For Snap-In Receptacles, Adaptor Rohs Compliant: Yes |Binder 08 2433 000 001 | Newark Electronics |
ADAPTOR, FOR SNAP-IN RECEPTACLES | element14 |
Where can I find additional details, specifications and documents for a 08 2433 000 001?
Additional datasheets, footprints and schematics for 08 2433 000 001 are listed on our Part Details page. You can also find images and similar parts to 08 2433 000 001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08 2433 000 001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08 2433 000 001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08 2433 000 001 fall under?
The 08 2433 000 001 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 08 2433 000 001 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08 2433 000 001 you can contact the distributor directly for product support, shipping queries etc.
Is the 08 2433 000 001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08 2433 000 001 have stock available?
Authorised distributors including RS, Rapid Electronics, Conrad, Distrelec and Boersig have stock available or on a lead time for 08 2433 000 001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08 2433 000 001 often in real-time on the comparison pages.
What if I can't find stock of 08 2433 000 001?
You can fill out our help required form which you can use to request a quote for 08 2433 000 001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.