Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.97
|
383
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
957
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
383
in stock
|
Buy Now | |
element14
from US$0.67
|
383
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Carlton-Bates
from US$0.84
|
-
|
Buy Now | |
Sager
from US$0.65
|
-
|
Buy Now |
For Use With | Qualtek 120mm Axial Fans |
---|---|
Fan Frame Size | 120mm |
Fixing Centers | 104.8mm |
Guard Material | Steel |
Product Range | - |
Accessory Type | Finger Guard |
Colour | Chrome |
External Depth | 5.66mm |
External Height | 115.57mm |
Finger Guard | Newark Electronics |
120mm Sq Fan Finger Guard Metal 7 Rings | Future Electronics |
Fan Finger Guard C1008 Bright Basic Wire 120mm (4.72 in) | Carlton-Bates |
Fan Accessories 120mm Wire Form Fan Guard, Bright Nickel Chrome Finish | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 08213?
Additional datasheets, footprints and schematics for 08213 are listed on our Part Details page. You can also find images and similar parts to 08213 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08213 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08213 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08213 fall under?
The 08213 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to 08213 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08213 you can contact the distributor directly for product support, shipping queries etc.
Is the 08213 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08213 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 08213.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08213 often in real-time on the comparison pages.
What if I can't find stock of 08213?
You can fill out our help required form which you can use to request a quote for 08213 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.