Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.73
|
612
in stock
|
Buy Now | |
Newark Electronics
from US$4.12
|
612
in stock
|
Buy Now | |
element14
from US$3.42
|
612
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.69
|
480
in stock
|
Buy Now | |
SOS electronic
from US$3.49
|
417
in stock
|
Buy Now | |
Avnet America
from US$2.98
|
337
in stock
|
Buy Now | |
Avnet Asia
from US$6.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LAN Category | - |
---|---|
Product Range | - |
Connector Type | RJ45 |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Solder |
Gender | Jack |
No. of Contacts | 8Contacts |
Rj45 Connector, Jack, 8P8C, 1Port, Th | Newark Electronics |
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH | element14 |
Where can I find additional details, specifications and documents for a 0821-1X1T-36-F?
Additional datasheets, footprints and schematics for 0821-1X1T-36-F are listed on our Part Details page. You can also find images and similar parts to 0821-1X1T-36-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0821-1X1T-36-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0821-1X1T-36-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0821-1X1T-36-F fall under?
The 0821-1X1T-36-F is listed under Bel Magnetic Solutions Parts.
Can I view similar or alternative parts?
You can view similar parts to 0821-1X1T-36-F when available in the Bel Magnetic Solutions Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0821-1X1T-36-F you can contact the distributor directly for product support, shipping queries etc.
Is the 0821-1X1T-36-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0821-1X1T-36-F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and SOS electronic have stock available or on a lead time for 0821-1X1T-36-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0821-1X1T-36-F often in real-time on the comparison pages.
What if I can't find stock of 0821-1X1T-36-F?
You can fill out our help required form which you can use to request a quote for 0821-1X1T-36-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.