Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.54
|
No stock
|
Buy Now |
Matting Type | Anti Fatigue |
---|---|
Mat Material | Vinyl |
Length | 910mm |
Width | 600mm |
Mat Colour | Grey |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 082-0106?
Additional datasheets, footprints and schematics for 082-0106 are listed on our Part Details page. You can also find images and similar parts to 082-0106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 082-0106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 082-0106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 082-0106 fall under?
The 082-0106 is listed under Tools & Maintenance > Safety & Workwear > Site Safety.
Can I view similar or alternative parts?
You can view similar parts to 082-0106 when available in the Site Safety range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 082-0106 you can contact the distributor directly for product support, shipping queries etc.
Is the 082-0106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 082-0106 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 082-0106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 082-0106 often in real-time on the comparison pages.
What if I can't find stock of 082-0106?
You can fill out our help required form which you can use to request a quote for 082-0106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.