082-0035F Safety & Workwear by Multicomp

SMOOTH ESD BENCH MAT GREEN 0.6X1.2M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$46.38

Distributor Stock
Logo for Farnell
Farnell
from US$56.43
18
in stock
Buy Now
Logo for element14
element14
from US$56.06
18
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$46.38
-
Buy Now

Specifications

Mat Type Bench Floor
Mat Colour Green
Mat Material Rubber
Ground Terminals Stud
Length 1200mm
External Width 600mm
Thickness 2mm, 2mm
Surface Resistivity mm -
Mat Features Dissipative 2 Layer
Product Range -
SVHC No SVHC (15-Jan-2019)
Colour Green
External Depth 600mm
External Length / Height 2mm
Stud Size 10mm


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 082-0035F?

Additional datasheets, footprints and schematics for 082-0035F are listed on our Part Details page. You can also find images and similar parts to 082-0035F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 082-0035F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 082-0035F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 082-0035F fall under?

The 082-0035F is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.

Can I view similar or alternative parts?

You can view similar parts to 082-0035F when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 082-0035F you can contact the distributor directly for product support, shipping queries etc.

Is the 082-0035F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 082-0035F have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 082-0035F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 082-0035F often in real-time on the comparison pages.

What if I can't find stock of 082-0035F?

You can fill out our help required form which you can use to request a quote for 082-0035F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay