082-0002F2 Safety & Workwear by Multicomp

BLACK CONDUCTIVE BENCH MAT 0.7X0.5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.86

Distributor Stock
Logo for Farnell
Farnell
from US$27.86
100
in stock
Buy Now
Logo for element14
element14
from US$25.22
107
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.86
100
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$21.75
10
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$23.71
2
in stock
Buy Now

Specifications

Mat Type Bench Floor
Mat Colour Black
Mat Material Rubber
Ground Terminals Stud
Length 700mm
External Width 500mm
Thickness 2mm, 1.3mm
Surface Resistivity mm -
Mat Features Dissipative
Product Range -
SVHC No SVHC (15-Jan-2019)
Colour Black
Material ESD Rubber
Resistance to Ground Max 130Mohm
Surface Resistivity Max 10E5Mohm/sq

Alternative Descriptions

Conductive Mat, 19.7" X 27.6" | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 082-0002F2?

Additional datasheets, footprints and schematics for 082-0002F2 are listed on our Part Details page. You can also find images and similar parts to 082-0002F2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 082-0002F2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 082-0002F2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 082-0002F2 fall under?

The 082-0002F2 is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.

Can I view similar or alternative parts?

You can view similar parts to 082-0002F2 when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 082-0002F2 you can contact the distributor directly for product support, shipping queries etc.

Is the 082-0002F2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 082-0002F2 have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for 082-0002F2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 082-0002F2 often in real-time on the comparison pages.

What if I can't find stock of 082-0002F2?

You can fill out our help required form which you can use to request a quote for 082-0002F2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay