Status: | Unknown |
---|---|
Series: | UC-EMLP Series |
RoHS: | Unknown |
Label Type | Self Adhesive |
---|---|
Label Dimensions | 30mm x 60mm |
Label Material | Polyamide |
Label Colour | White |
Pack Quantity | 10 |
Product Range | UC-EMLP Series |
Label Height | 30mm |
Label Width | 60mm |
SVHC | No SVHC (15-Jan-2019) |
Plastic label - Sheet - white - unlabeled - can be labeled with: BLUEMARK ID COLOR - BLUEMARK ID - BLUEMARK CLED - PLOTMARK - CMS-P1-PLOTTER - mounting type: adhesive - lettering field size: 60 x 30 mm - Number of individual labels: 3 | Onlinecomponents.com |
UniCard sheet | RS Americas |
Terminal Block Tools & Accessories UC-EMLP (60X30) UNICARD 10 SECTION | Sager |
UC-EMLP (60X30) UNIC ARD 10 SECTION | Mouser Electronics |
LABEL, PA, WHITE, 30MM X 60MM | Farnell |
Label, Pa, White, 30Mm X 60Mm | Newark Electronics |
Printable Label Sheet Marker Adhesive Blank - UC-EMLP(60X30) | Carlton-Bates |
Where can I find additional details, specifications and documents for a 0819343?
Additional datasheets, footprints and schematics for 0819343 are listed on our Part Details page. You can also find images and similar parts to 0819343 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0819343 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0819343 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0819343 fall under?
The 0819343 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to 0819343 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0819343 you can contact the distributor directly for product support, shipping queries etc.
Is the 0819343 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0819343 have stock available?
Authorised distributors including Onlinecomponents.com, RS Americas, Arrow Electronics, Sager and Mouser Electronics have stock available or on a lead time for 0819343.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0819343 often in real-time on the comparison pages.
What if I can't find stock of 0819343?
You can fill out our help required form which you can use to request a quote for 0819343 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.