Status: | Unknown |
---|---|
Series: | SoftFinish Series |
RoHS: | Unknown |
Prices starting from US$8.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.36
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$8.04
|
20
in stock
|
Buy Now | |
Conrad
from US$14.18
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.61
|
12
in stock
|
Buy Now | |
Distrelec
from US$15.41
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$17.60
|
-
|
Buy Now | |
element14
from US$20.46
|
-
|
Buy Now | |
Farnell
from US$18.97
|
-
|
Buy Now |
Phillips Tip Size | #2 |
---|---|
Blade Length | 100mm |
Overall Length | 218mm |
Product Range | SoftFinish Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | NA |
Ergonomic Wiha Soft Finish® multi-component grip with unwinding protection · Blade made from high-quality chrome vanadium molybdenum steel, constantly hardened, matte-chromium plating · Wiha ChromTop® blade tip · Surface resistance 106 - 109 ohm. | Conrad |
Screwdriver | Transfer Multisort Elektronik |
ESD SoftFinish phillips screwdriver PH 2 | RS |
Wiha Phillips Screwdriver, PH2, ESD, Ergonomic | Distrelec |
Phillips Screwdriver, #2, 218Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 08186?
Additional datasheets, footprints and schematics for 08186 are listed on our Part Details page. You can also find images and similar parts to 08186 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08186 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08186 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08186 fall under?
The 08186 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Phillips Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 08186 when available in the Phillips Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08186 you can contact the distributor directly for product support, shipping queries etc.
Is the 08186 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08186 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Transfer Multisort Elektronik, RS and Distrelec have stock available or on a lead time for 08186.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08186 often in real-time on the comparison pages.
What if I can't find stock of 08186?
You can fill out our help required form which you can use to request a quote for 08186 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.