Status: | Unknown |
---|---|
Series: | SoftFinish Series |
RoHS: | Unknown |
Prices starting from US$7.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.12
|
24
in stock
|
Buy Now | |
Conrad
from US$8.55
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.23
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$10.60
|
-
|
Buy Now | |
RS Americas
from US$451.86
|
-
|
Buy Now | |
element14
from US$11.50
|
-
|
Buy Now | |
Farnell
from US$12.50
|
-
|
Buy Now |
Phillips Tip Size | #0 |
---|---|
Blade Length | 60mm |
Overall Length | 164mm |
Product Range | SoftFinish Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | NA |
ESD SoftFinish phillips screwdriver PH 0 | RS |
Ergonomic Wiha Soft Finish® multi-component grip with unwinding protection · Blade made from high-quality chrome vanadium molybdenum steel, constantly hardened, matte-chromium plating · Wiha ChromTop® blade tip · Surface resistance 106 - 109 ohm. | Conrad |
Screwdriver | Transfer Multisort Elektronik |
Phillips Screwdriver, #0, 164Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 08184?
Additional datasheets, footprints and schematics for 08184 are listed on our Part Details page. You can also find images and similar parts to 08184 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08184 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08184 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08184 fall under?
The 08184 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Phillips Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 08184 when available in the Phillips Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08184 you can contact the distributor directly for product support, shipping queries etc.
Is the 08184 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08184 have stock available?
Authorised distributors including RS, Conrad, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for 08184.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08184 often in real-time on the comparison pages.
What if I can't find stock of 08184?
You can fill out our help required form which you can use to request a quote for 08184 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.