Status: | Unknown |
---|---|
Series: | SoftFinish Series |
RoHS: | Unknown |
Prices starting from US$12.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.91
|
No stock
|
Buy Now | |
Conrad
from US$15.19
|
13
in stock
|
Buy Now | |
RS
from US$17.44
|
9
in stock
|
Buy Now | |
Distrelec
from US$19.65
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.63
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$20.52
|
-
|
Buy Now | |
element14
from US$19.66
|
-
|
Buy Now |
Tip Size | 6.5mm |
---|---|
Blade Length | 150mm |
Overall Length | 268mm |
Product Range | SoftFinish Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | NA |
Ergonomic Wiha SoftFinish® Multi component handle with roll-off protection. Blades made of high quality Chrome-Vanadium-Molybdenum steel, fully hardened, matt chrome plated · Wiha ChromTop®-blade tip · Surface resistance 106 - 109 Ohm. | Conrad |
302ESD SoftFinish 6,5 x 150 mm | RS |
Wiha Slotted Screwdriver, SL6.5, 150mm, Ergonomic | Distrelec |
Screwdriver | Transfer Multisort Elektronik |
Slotted Screwdriver, 6.5Mm, 268Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 08183?
Additional datasheets, footprints and schematics for 08183 are listed on our Part Details page. You can also find images and similar parts to 08183 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08183 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08183 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08183 fall under?
The 08183 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Slotted Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 08183 when available in the Slotted Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08183 you can contact the distributor directly for product support, shipping queries etc.
Is the 08183 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08183 have stock available?
Authorised distributors including Conrad, RS, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 08183.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08183 often in real-time on the comparison pages.
What if I can't find stock of 08183?
You can fill out our help required form which you can use to request a quote for 08183 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.