Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bumper / Feet Mounting | Bolt |
---|---|
Bumper / Feet Material | Thermoplastic Elastomer |
Height | 40mm |
Bumper / Feet Style | Round |
Bumper / Feet Color | Black |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Diameter | 40mm |
External Length / Height | 40mm |
Overall Length | 40mm |
Thread Length | 40mm |
Thread Size - Metric | M8 |
Lev Foot, M8 X 40 F/S, 40Mm Base | Newark Electronics |
LEV FOOT, M8 X 40 F/S, 40MM BASE | Farnell |
Where can I find additional details, specifications and documents for a 0812004?
Additional datasheets, footprints and schematics for 0812004 are listed on our Part Details page. You can also find images and similar parts to 0812004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0812004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0812004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0812004 fall under?
The 0812004 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 0812004 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0812004 you can contact the distributor directly for product support, shipping queries etc.
Is the 0812004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0812004 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 0812004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0812004 often in real-time on the comparison pages.
What if I can't find stock of 0812004?
You can fill out our help required form which you can use to request a quote for 0812004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.