Status: | Unknown |
---|---|
Series: | LT Series |
RoHS: | Compliant |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Product Range | LT Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
Ceramic Capacitor, 0.1Uf, 16V, X7R, 20%, 0805, Full Reel | Newark Electronics |
0805 100 nF 16 V ▒20 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 16 V, ± 20%, X7R, 0805 [2012 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 0805YC104MAT2A.?
Additional datasheets, footprints and schematics for 0805YC104MAT2A. are listed on our Part Details page. You can also find images and similar parts to 0805YC104MAT2A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0805YC104MAT2A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0805YC104MAT2A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0805YC104MAT2A. fall under?
The 0805YC104MAT2A. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 0805YC104MAT2A. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0805YC104MAT2A. you can contact the distributor directly for product support, shipping queries etc.
Is the 0805YC104MAT2A. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0805YC104MAT2A. have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 0805YC104MAT2A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0805YC104MAT2A. often in real-time on the comparison pages.
What if I can't find stock of 0805YC104MAT2A.?
You can fill out our help required form which you can use to request a quote for 0805YC104MAT2A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.