Status: | Unknown |
---|---|
Series: | 0805USB Series |
RoHS: | Unknown |
No distributors results available
Rated Current | 500mA |
---|---|
Inductance | 140nH |
Product Range | 0805USB Series |
Impedance | 1.61kohm |
Common Mode Filter Case | 2.2mm x 1.4mm x 0.93mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 0805USBN-132MRB?
Additional datasheets, footprints and schematics for 0805USBN-132MRB are listed on our Part Details page. You can also find images and similar parts to 0805USBN-132MRB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0805USBN-132MRB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0805USBN-132MRB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0805USBN-132MRB fall under?
The 0805USBN-132MRB is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 0805USBN-132MRB when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0805USBN-132MRB you can contact the distributor directly for product support, shipping queries etc.
Is the 0805USBN-132MRB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0805USBN-132MRB have stock available?
There is no stock from authorised distributors for 0805USBN-132MRB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0805USBN-132MRB often in real-time on the comparison pages.
What if I can't find stock of 0805USBN-132MRB?
You can fill out our help required form which you can use to request a quote for 0805USBN-132MRB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.