0805F104M500CT Capacitors by Walsin Technology Corp

CAP 0.1µF 50V 20% Y5V 0805 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0145

Distributor Stock
Logo for Farnell
Farnell
from US$0.0145
52,000
in stock
Buy Now
Logo for element14
element14
from US$0.0198
52,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 50V
Ceramic Capacitor Case 0805 [2012 Metric]
Capacitance Tolerance ± 20%
Dielectric Characteristic Y5V
Product Range -
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

CAP, 0.1µF, 50V, 20%, Y5V, 0805, REEL | element14
Cap, 0.1Μf, 50V, 20%, Y5V, 0805, Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0805F104M500CT?

Additional datasheets, footprints and schematics for 0805F104M500CT are listed on our Part Details page. You can also find images and similar parts to 0805F104M500CT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0805F104M500CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0805F104M500CT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0805F104M500CT fall under?

The 0805F104M500CT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 0805F104M500CT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0805F104M500CT you can contact the distributor directly for product support, shipping queries etc.

Is the 0805F104M500CT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0805F104M500CT have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 0805F104M500CT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0805F104M500CT often in real-time on the comparison pages.

What if I can't find stock of 0805F104M500CT?

You can fill out our help required form which you can use to request a quote for 0805F104M500CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay