Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0070
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0136
|
915,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
915,000
in stock
|
Buy Now | |
element14
from US$0.0139
|
915,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0092
|
93,700
in stock
|
Buy Now | |
Future Electronics
from US$0.0079
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0070
|
959
in stock
|
Buy Now | |
Sorelec
-
|
18,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant: Yes |Walsin 0805B104K101CT | Newark Electronics |
CAP, 0.1µF, 100V, 10%, X7R, 0805, REEL | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
0805 0.1 uF 100 V ▒10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Cap Ceramic 0.1uF 100V X7R 10% SMD 0805 125°C T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 0805B104K101CT?
Additional datasheets, footprints and schematics for 0805B104K101CT are listed on our Part Details page. You can also find images and similar parts to 0805B104K101CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0805B104K101CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0805B104K101CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0805B104K101CT fall under?
The 0805B104K101CT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 0805B104K101CT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0805B104K101CT you can contact the distributor directly for product support, shipping queries etc.
Is the 0805B104K101CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0805B104K101CT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for 0805B104K101CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0805B104K101CT often in real-time on the comparison pages.
What if I can't find stock of 0805B104K101CT?
You can fill out our help required form which you can use to request a quote for 0805B104K101CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.